The 125RMB122K# is a metallized polypropylene power semiconductor snubber capacitor with direct mount lug terminals, rated for 1200 VDC and 1.2 µF capacitance, designed for use in inverters, converters, and switching power supplies. It operates within a temperature range of -40°C to +85°C (RMB series), features flame-retardant epoxy-coated plastic housing (UL94V-0), and has lead-free tinned copper terminals. Dimensions are 42.5 mm length x 35.5 mm height x 33.5 mm thickness, with a terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125RMB122K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |