Aluminum electrolytic photoflash capacitor rated for 360 VDC with a capacitance of 140 µF, designed for use in emergency and signal lighting applications. It features a radial lead package with dimensions of 12 mm in diameter and 45 mm in length, a dissipation factor of 0.06 at 120 Hz and 25°C, and a maximum leakage current of 140 µA at 20°C after 5 minutes. The capacitor complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. It withstands 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance with specified performance limits. Shelf life and surge voltage ratings are maintained under defined conditions.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 147FSR360XHCD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |