The 125PPA202KS is an axial lead, high-voltage, high dv/dt film capacitor rated for 2000 VDC, with a capacitance of 1.2 µF, a maximum RMS ripple current of 800 mA at 70°C, and a dissipation factor of 0.001 at 1 kHz and 25°C. It features a double metallized polypropylene construction, terminal-to-terminal
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
CAP FILM 1.2UF 10% 2KVDC AXIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 125PPA202KS | 125PPA202KS |
| Product Name | Film Paper Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 1.2 microF | 1.2 microF |