Cornell Dubilier Film Capacitors 150474K630RF

Description
CAP FILM 0.47UF 10% 630VDC AXIAL
Datasheet
Description
CAP FILM 0.47UF 10% 630VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150474K630RF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150474K630RF
Film Capacitors 150474K630RF
CAP FILM 0.47UF 10% 630VDC AXIAL

CAP FILM 0.47UF 10% 630VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.47Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier - 18M9775 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.47Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier
18M9775
Capacitor Polyester Film 0.47Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier 18M9775
CAPACITOR POLYESTER FILM 0.47UF, 630V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.47UF, 630V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150474K630RF 18M9775
Product Name Film Capacitors Capacitor Polyester Film 0.47Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 2002-104MPR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers