For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 50mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 50mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 129LMX025M2CH is an aluminum electrolytic capacitor with a capacitance of 12,000 µF and a rated voltage of 25 VDC. It has a diameter of 25 mm and a length of 50 mm, with an ESR of 0.0414 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.78 A at 105°C. It operates from -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.15, and the impedance ratio from -25°C to +20°C is 15. The lead style has a diameter of 25 to 35 mm.
Datasheet Summary Powered by GS/AI
The 129LMX025M2CH is an aluminum electrolytic capacitor with a capacitance of 12,000 µF and a rated voltage of 25 VDC. It has a diameter of 25 mm and a length of 50 mm, with an ESR of 0.0414 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.78 A at 105°C. It operates from -40°C to +105°C and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. The dissipation factor is 0.15, and the impedance ratio from -25°C to +20°C is 15. The lead style has a diameter of 25 to 35 mm.