Cornell Dubilier Film Paper Film Capacitors 125PSB202K2R

Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 125PSB202K2R is a radial leaded polypropylene film capacitor rated for 2000 V DC, with a capacitance of 1.2 µF, a maximum dv/dt of 930 V/µs, and an ESR of 3.3 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 3.3 A at 70°C, dimensions of 57.5 × 50 × 35 mm, and a lead spacing of 52.5 mm with two leads. The operating temperature range is -40°C to +100°C, the dielectric is double metallized polypropylene with flame-retardant epoxy resin coating (UL94V-0), and insulation resistance exceeds 30 GΩ at 25°C. The part meets a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 125PSB202K2R is a radial leaded polypropylene film capacitor rated for 2000 V DC, with a capacitance of 1.2 µF, a maximum dv/dt of 930 V/µs, and an ESR of 3.3 mΩ at 100 kHz and 25°C. It has a maximum RMS ripple current of 3.3 A at 70°C, dimensions of 57.5 × 50 × 35 mm, and a lead spacing of 52.5 mm with two leads. The operating temperature range is -40°C to +100°C, the dielectric is double metallized polypropylene with flame-retardant epoxy resin coating (UL94V-0), and insulation resistance exceeds 30 GΩ at 25°C. The part meets a dielectric strength of 160% of rated DC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 125PSB202K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
125PSB202K2R
Film Paper Film Capacitors 125PSB202K2R
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 930 ESR: 3.3 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1.2 µF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 930
  • ESR: 3.3 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 125PSB202K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
125PSB202K2R
Capacitors - Film Capacitors 125PSB202K2R
CAP FILM 1.2UF 10% 2KVDC RADIAL

CAP FILM 1.2UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 125PSB202K2R 125PSB202K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 104PMB252KB# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Paper Film Capacitors - 105PPA152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers