The 126PMC400K#P0 is a metallized polypropylene film capacitor designed for high-current, high-dv/dt applications such as resonant circuits and switching power supplies, with a rated DC voltage of 400 V and a capacitance of 12.5 µF. It features lead-free tinned copper terminals, a flame-retardant epoxy-coated plastic case (UL94V-0), and dimensions of 42.5 mm × 45 mm × 33 mm. The capacitor operates within a temperature range of -40°C to +100°C, with a dissipation factor of 0.1% at 1 kHz and 25°C, and an insulation resistance of 1 MΩ·µF at 25°C. The dielectric strength is 160% of rated DC voltage or 150% of rated AC voltage applied for 2 seconds. Life expectancy is 30,000 hours at rated AC voltage, with capacitance drift less than 0.5% over two years at 40°C and self-inductance under 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 126PMC400K#P0 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |