The 135PPS202KS is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 2000 V with a surge voltage of 2600 V, and operates within a temperature range of -40°C to +85°C. The capacitor has a capacitance of 1.3 µF, a maximum RMS ripple current of 14 A at 100 kHz and 70°C, and an ESR of 3.7 mΩ at 100 kHz and 25°C. Its physical dimensions are 38 mm in diameter and 59 mm in length. It uses metallized polypropylene film with internal series connections, flame-retardant polyester tape wrap, and epoxy resin end fill. The dissipation factor is less than 0.0001 at 1 kHz and 25°C, and insulation resistance exceeds 30000 MΩ×µF. The capacitor complies with UL 501 and UL94V0 standards for coating and resin, and features lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 135PPS202KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |