The 129LMB025M2CF is an aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 12,000 µF, designed for high ripple current applications in switching power supplies and filtering. It has a maximum ESR of 62.17 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 3.2 A at 105°C. The capacitor operates within a temperature range of -40°C to +105°C, with a load life of 3,000 hours at 105°C and rated voltage. Its dimensions are 25 mm in diameter and 40 mm in length. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.2 at 120 Hz and 20°C. The part uses a snap-in lead style with a terminal diameter of 25 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LMB025M2CF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |