The 147FSR330XZBG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 330 V DC with a capacitance of 140 µF. It has a maximum dissipation factor of 0.06 at 120 Hz and 25°C, and a maximum leakage current of 140 µA after 5 minutes at 20°C. The case dimensions are 11 mm in diameter by 47 mm in length. It complies with JIS 2365 and operates within a temperature range of -20°C to +55°C. The capacitor is qualified for 5000 flashes at rated voltage through a Xe flash tube with a discharge resistance of 0.7-1.0 Ω, with capacitance change under 10% and dissipation factor and leakage current under 150% of maximum specified values after testing. Shelf life performance is maintained after 500 hours at 55°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 147FSR330XZBG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |