Cornell Dubilier Aluminum Electrolytic 127FSR330XGCA

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

127FSR330XGCA is a radial lead aluminum electrolytic capacitor for photoflash applications, rated for 330 V DC with a capacitance of 120 µF, a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 10 mm diameter by 43 mm length. It complies with JIS 2365, operates from -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and supports 5000 flashes at rated voltage. Leakage current is specified at 5 minutes under rated voltage with no voltage applied during shelf life testing.

Datasheet Summary
Powered by GS/AI

127FSR330XGCA is a radial lead aluminum electrolytic capacitor for photoflash applications, rated for 330 V DC with a capacitance of 120 µF, a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and dimensions of 10 mm diameter by 43 mm length. It complies with JIS 2365, operates from -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and supports 5000 flashes at rated voltage. Leakage current is specified at 5 minutes under rated voltage with no voltage applied during shelf life testing.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 127FSR330XGCA - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
127FSR330XGCA
Aluminum Electrolytic 127FSR330XGCA
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 127FSR330XGCA
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C133U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C323U050CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C143U063AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details