The Type 150 series axial lead metallized polyester capacitors are non-inductive, non-polar devices for blocking, bypass, decoupling, smoothing, and timing applications. The 150684M100FC variant has a capacitance of 0.68 µF, a 100 Vdc rating, and ±20% tolerance. It measures 0.354 inches in diameter and 0.807 inches in length, with tinned copper leads. Operating temperature ranges from -55 ºC to +125 ºC, with linear derating to 50% voltage at 125 ºC. The epoxy end fill meets UL94V-0 and the outer wrap meets UL510. Maximum self-inductance is 1 nH per mm of lead and body length. Dissipation factor at 120 Hz and 25 ºC is 100 × 10⁻⁴. Insulation resistance is 30,000 MΩ minimum. Soldering tolerance is 260 ºC ±5 ºC for 10 s ±1 s. Available in bulk or on tape and reel.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 150684M100FC |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Paper |