The 127FSL450XCG is a 120 µF aluminum electrolytic capacitor rated for 450 WVDC, designed for photoflash applications with a 20°C ESR of 0.967578 Ω and dimensions of 25 mm × 45 mm. It operates at temperatures from -20°C to +70°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor ≤ 0.07 at 120 Hz and 25°C. It includes a surge voltage rating of 500 VDC and supports 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Leakage current at 25°C after 5 minutes is ≤ 200% of the maximum specified value. The part meets shelf life requirements after 500 hours at 70°C with no voltage applied, maintaining specified capacitance and dissipation factor limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 127FSL450XCG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |