The Type 150 series comprises axial leaded metallized polyester capacitors for general-purpose applications such as blocking, bypass, decoupling, and smoothing. The part 150225J100LE is a 2.2 µF, 100 Vdc capacitor with ±5% tolerance, using the L case size (11.5 mm length, 13.5 mm diameter). It features non-inductive winding, epoxy end fill meeting UL94V-0, and a flame-retardant wrap compliant with UL510. Operating temperature ranges from -55 °C to +125 °C, with voltage derated linearly to 50% at 125 °C. Dissipation factor is 100 × 10⁻⁴ at 120 Hz and +25 °C. Insulation resistance is 30,000 MΩ min. Soldering withstands 260 °C ±5 °C for 10 s ±1 s. Tinned copper leads support automatic insertion.
2.2µF Film Capacitor 63V 100V Polyester, Metallized Axial
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 2.2µF 100V
CAP FILM 2.2UF 5% 100VDC AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150225J100LE | 150225J100LE-ND | 2002-150225J100LE | 150225J100LE |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |