The Type 150 series comprises axial leaded metallized polyester capacitors for blocking, bypass, decoupling, smoothing, and timing applications. Part 150822K400BB is a 0.0082 µF, 400 Vdc capacitor with ±10% tolerance, tinned copper leads, and dimensions of 0.236 in diameter by 0.650 in length. It operates from -55 ºC to +125 ºC, with linear derating to 50% rated voltage at 125 ºC. The capacitor is non-inductive, flame retardant, and meets UL94V-0 for epoxy end fill and UL510 for the outer wrap. It has a maximum dissipation factor of 250 at 100 kHz and an insulation resistance of at least 30,000 MΩ. Self inductance is 1 nH per 1 mm of lead and body length. Soldering is rated for 260 ºC ±5 ºC for 10 s ±1 s.
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 0.0082µF 400V
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Capacitors |
| Product Number | 2002-150822K400BB |
| Product Name | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| Electrostatic Capacitors | Polyester |