Cornell Dubilier Aluminum Electrolytic 129LMH016MZCC

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 129LMH016MZCC is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 12,000 µF, a maximum ESR of 69.08 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.9 A at 105°C. It has dimensions of 25 mm in diameter and 25 mm in length. The device operates within a temperature range of -40°C to +105°C and meets a load life specification of 2000 hours at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 129LMH016MZCC is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 12,000 µF, a maximum ESR of 69.08 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.9 A at 105°C. It has dimensions of 25 mm in diameter and 25 mm in length. The device operates within a temperature range of -40°C to +105°C and meets a load life specification of 2000 hours at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 129LMH016MZCC - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
129LMH016MZCC
Aluminum Electrolytic 129LMH016MZCC
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 129LMH016MZCC
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C663U7R5AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250CH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers