Cornell Dubilier Film Capacitors 150333J630EC

Description
CAP FILM 0.033UF 5% 630VDC AXIAL
Datasheet
Description
CAP FILM 0.033UF 5% 630VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150333J630EC - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150333J630EC
Film Capacitors 150333J630EC
CAP FILM 0.033UF 5% 630VDC AXIAL

CAP FILM 0.033UF 5% 630VDC AXIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.033Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier - 62H9063 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.033Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier
62H9063
Capacitor Polyester Film 0.033Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier 62H9063
CAPACITOR POLYESTER FILM 0.033UF, 630V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.033UF, 630V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.033µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150333J630EC 62H9063
Product Name Film Capacitors Capacitor Polyester Film 0.033Uf, 630V, 10%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0330 microF 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 1337735-104MMR250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
Capacitance Range 0.1000 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050523000221FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943406 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers