The 129LBA025M2BF is an aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 12000µF, a maximum ESR of 62.17 mΩ, and a ripple current rating of 3.77 A at 120 Hz and +85°C. It has a diameter of 22 mm and a height of 40 mm, and is rated for operation from -40°C to +85°C. The capacitor meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied.
Datasheet Summary Powered by GS/AI
The 129LBA025M2BF is an aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 12000µF, a maximum ESR of 62.17 mΩ, and a ripple current rating of 3.77 A at 120 Hz and +85°C. It has a diameter of 22 mm and a height of 40 mm, and is rated for operation from -40°C to +85°C. The capacitor meets a 2000-hour load life requirement at 85°C with rated voltage and ripple current applied.