The 128AVG016MGBJ is an aluminum polymer capacitor rated for 16 VDC with a capacitance of 1200 µF, featuring a low ESR of 0.16579 Ω at 120 Hz and 100 kHz, and a maximum ripple current of 3840 mA at 105°C. It has a physical dimension of 10 mm in diameter and 12 mm in height, operates within a temperature range of -55°C to +125°C, and meets a load life requirement of 2000 hours at 125°C with rated voltage applied, maintaining capacitance change within 30% and ESR within 300% of the maximum specified value.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
1200µF 16V Aluminum - Polymer Capacitors Radial, Can 12mOhm 1500 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 1200µF 16V
CAP ALUM POLY 1200UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 128AVG016MGBJ | 128AVG016MGBJ | 128AVG016MGBJ-ND | 2002-128AVG016MGBJ | 128AVG016MGBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF | 1200 microF | 1200 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |