Cornell DubilierFilm Paper Film Capacitors125RSB252K2R
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 4.4 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 2500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 930
ESR: 4.4 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 125RSB252K2R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in applications such as induction heaters and switching power supplies. It is rated for 2500 V DC, operates from -40°C to +85°C, and has a capacitance of 1.2 µF with a tolerance of ±10%. It supports a maximum dv/dt of 930 V/µs and a typical ESR of 4.4 mΩ at 100 kHz and +25°C. The capacitor has an RMS ripple current rating of 4.4 A at +70°C, dimensions of 57.5 mm × 50 mm × 35 mm, a lead spacing of 52.5 mm, and uses lead-free tinned copper leads. It is constructed with double metallized polypropylene film and coated in a flame-retardant plastic box meeting UL94V-0. Its self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance is greater than 30 GΩ·µF at 25°C.
Datasheet Summary Powered by GS/AI
The 125RSB252K2R is a radial lead, high-current, low-ESR film capacitor for power semiconductor protection in applications such as induction heaters and switching power supplies. It is rated for 2500 V DC, operates from -40°C to +85°C, and has a capacitance of 1.2 µF with a tolerance of ±10%. It supports a maximum dv/dt of 930 V/µs and a typical ESR of 4.4 mΩ at 100 kHz and +25°C. The capacitor has an RMS ripple current rating of 4.4 A at +70°C, dimensions of 57.5 mm × 50 mm × 35 mm, a lead spacing of 52.5 mm, and uses lead-free tinned copper leads. It is constructed with double metallized polypropylene film and coated in a flame-retardant plastic box meeting UL94V-0. Its self-inductance is less than 1 nH per mm of lead spacing, and insulation resistance is greater than 30 GΩ·µF at 25°C.