Cornell Dubilier Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier 150105J400QF

Description
CAPACITOR POLYESTER FILM FILM 1UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAPACITOR POLYESTER FILM FILM 1UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier - 62H8956 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier
62H8956
Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier 62H8956
CAPACITOR POLYESTER FILM FILM 1UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 1UF 10%, 400V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - 150105J400QF - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150105J400QF
Film Capacitors 150105J400QF
CAP FILM 1UF 5% 400VDC AXIAL

CAP FILM 1UF 5% 400VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 62H8956 150105J400QF
Product Name Capacitor Polyester Film Film 1Uf 10%, 400V,; Dielectric Type Cornell Dubilier Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PWS102KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Thin Film Capacitors - 1761-CSA-200-10X10X5-G-101-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers