The 128FSB360XFZ is a snap-in aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 1200 µF, designed for high-voltage photoflash applications. It has a dissipation factor of 0.123 at 120 Hz and 20°C, with a maximum ESR of 0.123 Ω. The package measures 40 mm in diameter and 60 mm in length, and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20% at 120 Hz and 25°C. The capacitor supports 5000 flash cycles at rated voltage through a 0.7-1.0 Ω discharge resistance, with leakage current and dissipation factor remaining within 150% of specified maximums after testing. Shelf life performance is maintained after 500 hours at 70°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 128FSB360XFZ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |