The 128FSB360XEJ is a 360 VDC aluminum electrolytic capacitor for photoflash applications, designed with snap-in terminals and rated for a 20°C ESR of 0.123 Ω at 120 Hz. It has a capacitance of 1200 µF with a tolerance of -10% to +20%, dimensions of 35 mm in diameter and 60 mm in length, and operates within a temperature range of -20°C to +55°C. The capacitor withstands 5000 flashes at rated voltage through a 0.7-1.0 Ω discharge resistance, exhibits a dissipation factor of ≤0.1, and leakage current is limited to 1×C (µA) at 25°C after 5 minutes. It meets shelf life specifications after 500 hours at 70°C with no voltage applied, maintaining capacitance change under 10% and dissipation factor and leakage current under 150% of their maximum specified values.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 128FSB360XEJ |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |