Cornell Dubilier RADIAL LEAD ALUMINUM POLYMER CAPACITORS 127AVG050MFBJ

Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet
Description
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
RADIAL LEAD ALUMINUM POLYMER CAPACITORS
127AVG050MFBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS 127AVG050MFBJ
RADIAL LEAD ALUMINUM POLYMER CAPACITORS

RADIAL LEAD ALUMINUM POLYMER CAPACITORS

Aluminum - Polymer Capacitors - 127AVG050MFBJ - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
127AVG050MFBJ
Aluminum - Polymer Capacitors 127AVG050MFBJ
CAP ALUM POLY 120UF 20% 50V T/H

CAP ALUM POLY 120UF 20% 50V T/H

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 120Uf, 50V, Radial; Capacitance Illinois Capacitor - 68X0543 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 120Uf, 50V, Radial; Capacitance Illinois Capacitor
68X0543
Aluminum Electrolytic Capacitor, 120Uf, 50V, Radial; Capacitance Illinois Capacitor 68X0543
ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 50V, RADIAL; Capacitance:120µF; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:1.658ohm; Lifetime @ Temperature:1500 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 120UF, 50V, RADIAL; Capacitance:120µF; Voltage(DC):50V; Capacitor Case / Package:Radial Leaded; ESR:1.658ohm; Lifetime @ Temperature:1500 hours @ 125°C; Capacitance Tolerance:± 20%; Product Length:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Illinois Capacitor Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 127AVG050MFBJ 127AVG050MFBJ 68X0543
Product Name RADIAL LEAD ALUMINUM POLYMER CAPACITORS Aluminum - Polymer Capacitors Aluminum Electrolytic Capacitor, 120Uf, 50V, Radial; Capacitance Illinois Capacitor
Capacitance Type Fixed Fixed
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 120 microF 120 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C393U025EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details