The 147FSR360XTCG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC with a capacitance of 140 µF and a maximum ESR of 0.632 Ω at 120 Hz and 20°C. It has dimensions of 12.5 mm in diameter and 40 mm in length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and exhibits a dissipation factor of 0.06 at 120 Hz and 25°C. It is rated for 5000 flashes at rated voltage with a discharge resistance of 0.7~1.0 Ω, and maintains performance under repeated charge/discharge cycles and shelf life exposure at 55°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 147FSR360XTCG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |