The 127FSL360XCF is a photoflash aluminum electrolytic capacitor rated for 360 WVDC and 450 SVDC, with a capacitance of 120 µF and an ESR of 0.967578 Ω at 120 Hz and 20°C. It has a physical dimension of 25 mm in diameter and 40 mm in length. Operating temperature ranges from -20°C to +70°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. The dissipation factor is 0.07 at 120 Hz and 25°C. Designed for emergency and signal lighting applications, it supports 1 million flashes at rated voltage with 45°C cycling through a 0.7~1.0 Ω discharge resistance. Capacitance change under flash cycling is under 10% of initial value. Shelf life performance after 500 hours at 70°C with no voltage maintains capacitance change under 10% and dissipation factor and leakage current within defined limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 127FSL360XCF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |