Cornell DubilierFilm Paper Film Capacitors125RSB202K4R
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 4.1 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1.2 µF
Voltage DC: 2000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 870
ESR: 4.1 mΩ
RMS Current: —
Length: 58mm
Height: 45mm
Thickness: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 125RSB202K4R is a radial lead film capacitor rated for 2000 VDC, with a capacitance of 1.2 µF, a maximum dv/dt of 870 V/µs, and an ESR of 4.1 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 27 A at +70°C, dimensions of 57.5 mm × 45 mm × 30 mm, a lead spacing of 20.3 mm, and four leads. The part operates from -40°C to +85°C, features a polypropylene dielectric, and is coated in a flame-retardant epoxy resin (UL94V-0).
Datasheet Summary Powered by GS/AI
The 125RSB202K4R is a radial lead film capacitor rated for 2000 VDC, with a capacitance of 1.2 µF, a maximum dv/dt of 870 V/µs, and an ESR of 4.1 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 27 A at +70°C, dimensions of 57.5 mm × 45 mm × 30 mm, a lead spacing of 20.3 mm, and four leads. The part operates from -40°C to +85°C, features a polypropylene dielectric, and is coated in a flame-retardant epoxy resin (UL94V-0).