For New Design: Yes
Capacitance: 1,200 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 1.73 A @ 100 kHz, 105°C
ESR: 193.4 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 20mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,200 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: 1.73 A @ 100 kHz, 105°C
ESR: 193.4 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 20mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 128KXM025M is a 1,200 µF aluminum electrolytic capacitor rated for 25 VDC, designed for bypass, coupling, and filtering applications with a maximum operating temperature of 105°C. It has a diameter of 12.5 mm and a length of 20 mm, with a lead spacing of 5.0 mm. The part specifies an ESR of 0.1934 Ω at 120 Hz and 20°C, and a maximum ripple current of 1,730 mA at 100 kHz and 105°C. It meets a 5,000-hour load life rating at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. Leakage current is limited to 0.01CV or 3 µA, whichever is greater. The dissipation factor is 0.19 at 120 Hz and 20°C. Impedance ratio at -40°C to +20°C is 3:1 at 120 Hz.
Datasheet Summary Powered by GS/AI
The 128KXM025M is a 1,200 µF aluminum electrolytic capacitor rated for 25 VDC, designed for bypass, coupling, and filtering applications with a maximum operating temperature of 105°C. It has a diameter of 12.5 mm and a length of 20 mm, with a lead spacing of 5.0 mm. The part specifies an ESR of 0.1934 Ω at 120 Hz and 20°C, and a maximum ripple current of 1,730 mA at 100 kHz and 105°C. It meets a 5,000-hour load life rating at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C. Leakage current is limited to 0.01CV or 3 µA, whichever is greater. The dissipation factor is 0.19 at 120 Hz and 20°C. Impedance ratio at -40°C to +20°C is 3:1 at 120 Hz.