Cornell Dubilier Aluminum Electrolytic 129LMX025M2DE

Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 129LMX025M2DE is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 12,000 µF, a maximum ESR of 0.0414 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.7 A at 105°C. It measures 30 mm in diameter and 35 mm in length. The capacitor operates within a temperature range of -40°C to +105°C for voltages up to 100 VDC, and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified per 3√CV at rated WVDC. The part complies with the general LMX series specifications for long life and high ripple current applications.

Datasheet Summary
Powered by GS/AI

The 129LMX025M2DE is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 12,000 µF, a maximum ESR of 0.0414 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 2.7 A at 105°C. It measures 30 mm in diameter and 35 mm in length. The capacitor operates within a temperature range of -40°C to +105°C for voltages up to 100 VDC, and has a load life of 5,000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified per 3√CV at rated WVDC. The part complies with the general LMX series specifications for long life and high ripple current applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 129LMX025M2DE - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
129LMX025M2DE
Aluminum Electrolytic 129LMX025M2DE
For New Design: Yes Capacitance: 12,000 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 30mm Length: 35mm
  • For New Design: Yes
  • Capacitance: 12,000 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 30mm
  • Length: 35mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 129LMX025M2DE
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C543U100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C704U7R5DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details