Cornell Dubilier Film Capacitors 150473K250BB

Description
CAP FILM 0.047UF 250VDC AXIAL
Datasheet
Description
CAP FILM 0.047UF 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150473K250BB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150473K250BB
Film Capacitors 150473K250BB
CAP FILM 0.047UF 250VDC AXIAL

CAP FILM 0.047UF 250VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 0.047Uf, 250V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier - 96W2572 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.047Uf, 250V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
96W2572
Film Capacitor, 0.047Uf, 250V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier 96W2572
FILM CAPACITOR, 0.047uF, 250V, 10%, AXIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 0.047uF, 250V, 10%, AXIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.047µF; Capacitance Tolerance:± 10%; Voltage(AC):-; Voltage(DC):250V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150473K250BB 96W2572
Product Name Film Capacitors Film Capacitor, 0.047Uf, 250V, 10%, Axial, Full Reel; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C382U050AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11CF1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details