The 129LBA010M2BC is a snap-in aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 12000 µF, a maximum ESR of 2.41 mΩ at 120 Hz and +20°C, and a ripple current rating of 75.99 A rms at 85°C. It has a diameter of 22 mm and a height of 25 mm. The part operates over a temperature range of -40°C to +85°C and meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LBA010M2BC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |