The 147FSR310XBAF is a radial lead aluminum electrolytic capacitor for photoflash applications, rated for 310 V DC operating voltage with a capacitance of 140 µF and a maximum ESR of 0.632 Ω at 120 Hz and 20°C, in a case size of 11 mm diameter by 38 mm length. It operates within a temperature range of -20°C to +55°C, has a capacitance tolerance of -10% to +20%, a dissipation factor of 0.06 at 120 Hz and 25°C, and meets JIS 2365 compliance. The capacitor is designed for high surge voltage conditions and repeated flash cycling using a xenon tube with 0.7 to 1.0 Ω discharge resistance, maintaining less than 10% capacitance change and leakage current under 150% of the specified maximum after 5000 flashes. It also exhibits stable performance after 500 hours at 55°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 147FSR310XBAF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |