The 129LBA025M2CE is an aluminum electrolytic capacitor rated for 25VDC, with a capacitance of 12000µF, a maximum ESR of 62.17 mΩ at 120Hz and +20°C, and a ripple current rating of 3.63A at 85°C. It has aDimensions of 25mm diameter by 35mm length and is designed for operation from -25°C to +85°C with a load life of 2000 hours at rated voltage and ripple current. The capacitor features a tolerance of +20% and meets standard endurance requirements for use in switching power supplies and filtering applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LBA025M2CE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |