The 135HC3600K4VM6 is a self-healing polypropylene film capacitor rated for 300 kVAR at up to 600 VAC, designed for induction heating and tank circuits. It features a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the kVAR rating de-rates by 2.25% per °C. The capacitor has a capacitance tolerance of ±10%, self-inductance less than 5 nH, and flame retardant compliance to UL94V0. It is housed in a rectangular package measuring 50 mm × 75 mm with terminal style 4VM6. The part is rated for operation across frequencies from 100 to 170 kHz with a maximum RMS current of 650 A at 25°C and an ESR of 0.3 mΩ at 100 kHz.
Power Film Ac Applications / Resonant Capacitors / Rectangular Hc
1.32µF Film Capacitor 600V Polypropylene (PP) Nonstandard
High Power Resonant Capacitors 1.32µF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 1.32UF 600VAC CHAS MT
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 135HC3600K4VM6 | 135HC3600K4VM6-ND | 2002-135HC3600K4VM6 | 135HC3600K4VM6 | 135HC3600K4VM6 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene; Polypropylene (PP) | ||
| Capacitance Range | 1.32 microF | 1.32 microF | 1.32 microF | 1.32 microF | 1.32 microF |