The 129LBA016M2CC is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 12,000 µF, and a maximum RMS ripple current of 69.08 A at 120 Hz and +85°C. It has an ESR of 69.08 mΩ, dimensions of 25 mm in diameter by 25 mm in height, and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.3 at 120 Hz. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Lead style is Code CC, accommodating a diameter range of 25 mm.
Datasheet Summary Powered by GS/AI
The 129LBA016M2CC is a snap-in aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 12,000 µF, and a maximum RMS ripple current of 69.08 A at 120 Hz and +85°C. It has an ESR of 69.08 mΩ, dimensions of 25 mm in diameter by 25 mm in height, and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20% at 120 Hz and 20°C, with a dissipation factor of 0.3 at 120 Hz. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied. Lead style is Code CC, accommodating a diameter range of 25 mm.