The Type 150 series is an axial lead metallized polyester capacitor for general-purpose applications including blocking, bypass, and decoupling. It offers capacitances from 0.001 µF to 10.0 µF with tolerances of ±5%, ±10%, or ±20% and rated voltages from 63 to 1000 Vdc. Operating from -55 ºC to +125 ºC, it derates linearly to 50% rated voltage at 125 ºC. The non-inductive construction features a flame-retardant wrap meeting UL510 and epoxy end-fill compliant with UL94V-0. Self-inductance is 1 nH per 1 mm of lead and body length. Soldering is rated at 260 ºC ±5 ºC for 10 s ±1 s. The part 150105K63EC is a 1.0 µF device with ±10% tolerance at 63 Vdc, in a case size of 0.807 inches maximum length and 0.031 inch lead diameter, available in bulk or on tape and reel.
Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 1µF 63V
1µF Film Capacitor 40V 63V Polyester, Metallized Axial
CAP FILM 1UF 10% 63VDC AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 150105K63EC | 2002-150105K63EC | 338-3910-ND | 150105K63EC |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |