Cornell Dubilier Film Capacitors 150223J250BB

Description
CAP FILM 0.022UF 5% 250VDC AXIAL
Datasheet
Description
CAP FILM 0.022UF 5% 250VDC AXIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 150223J250BB - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
150223J250BB
Film Capacitors 150223J250BB
CAP FILM 0.022UF 5% 250VDC AXIAL

CAP FILM 0.022UF 5% 250VDC AXIAL

Supplier's Site Datasheet
Film Capacitor, 0.022Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier - 97M5731 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.022Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier
97M5731
Film Capacitor, 0.022Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier 97M5731
FILM CAPACITOR, 0.022uF, 250V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.022uF, 250V, 5%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):-; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 150223J250BB 97M5731
Product Name Film Capacitors Film Capacitor, 0.022Uf, 250V, 5%, Axial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers