Cornell Dubilier Film Paper Film Capacitors 125PSB152K2R

Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 125PSB152K2R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuits in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1500 V, a capacitance of 1.2 µF, and a maximum dv/dt of 725 V/µs. The ESR at 100 kHz and +25°C is 3.6 mΩ. The dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB variant. Capacitance tolerance is ±10% at 1 kHz and 25°C, and the insulation resistance is ≥30 GΩ·µF at 100 VDC. The dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 125PSB152K2R is a radial lead, high current, low ESR film capacitor designed for power semiconductor circuits in applications such as induction heaters and switching power supplies. It has a DC voltage rating of 1500 V, a capacitance of 1.2 µF, and a maximum dv/dt of 725 V/µs. The ESR at 100 kHz and +25°C is 3.6 mΩ. The dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in thickness, with a lead spacing of 52.5 mm and 1.2 mm lead diameter. It features double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. The operating temperature range is -40°C to +100°C for the PSB variant. Capacitance tolerance is ±10% at 1 kHz and 25°C, and the insulation resistance is ≥30 GΩ·µF at 100 VDC. The dielectric strength is 160% of rated DC voltage applied for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 125PSB152K2R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
125PSB152K2R
Film Paper Film Capacitors 125PSB152K2R
For New Design: Yes Capacitance: 1.2 µF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 725 ESR: 3.6 mΩ RMS Current: — Length: 58mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 1.2 µF
  • Voltage DC: 1500V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 725
  • ESR: 3.6 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 125PSB152K2R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
125PSB152K2R
Capacitors - Film Capacitors 125PSB152K2R
CAP FILM 1.2UF 10% 1.5KVDC RAD

CAP FILM 1.2UF 10% 1.5KVDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 125PSB152K2R 125PSB152K2R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1.2 microF 1.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Film Capacitors - 1572-1014-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Capacitors - 105MPW250K - 1090825-105MPW250K - Win Source Electronics
Specs
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Capacitance Range 1 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101412T200DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4100 microF
View Details
3 suppliers