The 125RMB122KA# is a metallized polypropylene snubber capacitor for power semiconductor applications, with direct mount lug terminals. It has a DC voltage rating of 1200 V and a capacitance of 1.2 µF, operating from -40°C to +85°C. The case measures 42.5 mm × 37 mm × 28 mm. It features a flame-retardant epoxy resin coating (UL94V-0), lead-free tinned copper leads, and self-inductance under 1 nH per mm of lead spacing. Dielectric strength is 3 kVAC between terminals and case for 60 seconds at 25°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Insulation resistance is ≥30 GΩ·µF at 25°C and <70% RH. Dissipation factor is ≤0.07% at 1 kHz. Construction uses double metallized film with internal series connections.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125RMB122KA# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |