The 127FSL450XDF is a 120 μF, 450 VDC aluminum electrolytic capacitor designed for photoflash applications, with dimensions of 30 mm diameter by 40 mm length. It has an ESR of 0.967578 Ω at 120 Hz and 20°C, and meets a dissipation factor of 0.07 at 120 Hz and 25°C. The capacitor supports 1 million flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω, and operates within a temperature range of -20°C to +70°C. Capacitance tolerance is -10% to +20%, and leakage current is specified at 3√CV under 5-minute at 25°C. It maintains performance after 500 hours at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 127FSL450XDF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |