The 128FSB330XDZ is an aluminum electrolytic capacitor rated for 330 VDC with a capacitance of 1200 µF, designed for high-voltage, low-leakage applications such as emergency and signal lights. It features a snap-in mount with dimensions of 30 mm diameter by 60 mm length, a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and an ESR of 0.123 Ω at 20°C. The operating temperature range is -20°C to +55°C. The capacitor supports 5000 flashes at rated voltage via a xenon tube and complies with specifications for capacitance change, dissipation factor, and leakage current after thermal aging and shelf life testing at 70°C. The dissipation factor is specified as 0.1 for capacitances above 600 µF.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Photoflash Aluminum Electrolytic Capacitors
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 128FSB330XDZ | 128FSB330XDZ | 1572-128FSB330XDZ-ND | 2002-128FSB330XDZ |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -20 to 55 C (-4 to 131 F) | -20 to 55 C (-4 to 131 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 1200 microF | |||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |