Axial Leaded Metallized Polyester, Flame Retardant Wrap and Fill Axial Leaded Capacitors 1.5µF 250V
1.5µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 1.5UF 5% 250VDC AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2002-150155J250ME | 150155J250ME-ND | 150155J250ME |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | |
| Electrostatic Capacitors | Polyester | Polyester | Polyester; Polyester, Metallized |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |