The 125PPA122KS is an axial lead, high voltage, high dv/dt film capacitor with a rated DC voltage of 1200 V, a capacitance of 1.2 µF, and a maximum RMS ripple current of 14 A at 70°C. It has a maximum ESR of 3.8 mΩ at 100 kHz and 25°C, with dimensions of 28 mm in diameter and 59 mm in length. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating and lead-free tinned copper leads. It operates from -55°C to +85°C and has a self-inductance of less than 1 nH per mm of body and lead length. The capacitance tolerance is ±10% at 1 kHz and 25°C, and the dissipation factor is less than 0.001 at 1 kHz and 25°C. The part meets UL 501 and UL94V0 flame retardancy standards.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PPA122KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |