The 146LC7850K5TM8 is a self-healing polypropylene film capacitor rated for 700 kVAR at 1000 VAC, designed for induction heating and tank circuits. It has a capacitance of 14 µF, a maximum RMS current of 850 A, and a maximum ESR of 0.50 mΩ at 100 kHz and +25°C. The capacitor operates with a maximum core temperature of +85°C and a surface temperature limit of +45°C, above which the KVAR rating de-rates by 2.25% per °C. It meets UL94V0 flame retardant standards, has a capacitance tolerance of ±10%, and a self-inductance under 5 nH. The device is mounted in a rectangular case measuring 72 mm by 130 mm by 130 mm with a 5TM8 terminal style.
Power Film Ac Applications / Resonant Capacitors / Round Lc
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 146LC7850K5TM8 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |