The 129LBA035M2CG is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 12000 µF and a maximum ESR of 55.26 mΩ at 120 Hz and +20°C. It has a diameter of 25 mm and a height of 45 mm, with radial lead style. The part operates over a temperature range of −40°C to +85°C with rated voltage, and withstands a surge voltage of 44 VDC. Its ripple current rating is 4.15 A RMS at 120 Hz and +85°C. The capacitor meets a load life specification of 2000 hours at 85°C with rated voltage and ripple current, with ≤20% capacitance change and ≤200% dissipation factor increase. Capacitance tolerance is +20% at 120 Hz and 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 129LBA035M2CG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |