Cornell Dubilier Aluminum Electrolytic 129LBA016M2BD

Description
Snap In
Request a Quote
Description
Snap In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 129LBA016M2BD is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 12000 µF, a maximum ESR of 69.08 mΩ at 120 Hz and +20°C, and a ripple current rating of 3.13 A at +85°C. It has dimensions of 22 mm in diameter by 30 mm in height and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20%, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 129LBA016M2BD is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 12000 µF, a maximum ESR of 69.08 mΩ at 120 Hz and +20°C, and a ripple current rating of 3.13 A at +85°C. It has dimensions of 22 mm in diameter by 30 mm in height and operates within a temperature range of -40°C to +85°C. The capacitance tolerance is +20%, and it meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 129LBA016M2BD - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
129LBA016M2BD
Aluminum Electrolytic 129LBA016M2BD
Snap In

Snap In

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 129LBA016M2BD
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101353U040CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers