The 127FSR360XBCA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 V DC working voltage with a capacitance of 120 µF, a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and physical dimensions of 11 mm × 43 mm. It operates within a temperature range of -20°C to +55°C, complies with JIS 2365, and meets leakage current, dissipation factor, and capacitance stability requirements under rated voltage surges and extended shelf life conditions at 55°C.
Datasheet Summary Powered by GS/AI
The 127FSR360XBCA is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 V DC working voltage with a capacitance of 120 µF, a maximum ESR of 0.737 Ω at 120 Hz and 20°C, and physical dimensions of 11 mm × 43 mm. It operates within a temperature range of -20°C to +55°C, complies with JIS 2365, and meets leakage current, dissipation factor, and capacitance stability requirements under rated voltage surges and extended shelf life conditions at 55°C.