For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 12,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 25mm
Length: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 129LMX016M2CE is a 12,000 µF aluminum electrolytic capacitor with a rated voltage of 16 VDC, designed for bulk filtering and switching power supplies. It operates from -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. The capacitor has a maximum ESR of 0.0622 Ω at 120 Hz and 20°C and a rated RMS ripple current of 2.37 A at 105°C. Its dimensions are 25 mm in diameter and 35 mm in length. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 129LMX016M2CE is a 12,000 µF aluminum electrolytic capacitor with a rated voltage of 16 VDC, designed for bulk filtering and switching power supplies. It operates from -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. The capacitor has a maximum ESR of 0.0622 Ω at 120 Hz and 20°C and a rated RMS ripple current of 2.37 A at 105°C. Its dimensions are 25 mm in diameter and 35 mm in length. Capacitance tolerance is +20% at 120 Hz and 20°C.