Cornell Dubilier Aluminum Electrolytic 128KXM6R3MLQ

Description
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz, 105°C ESR: 303.9 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz, 105°C ESR: 303.9 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 128KXM6R3MLQ is a 1200 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ripple current of 1430 mA at 100 kHz and 105°C, and an ESR of 0.3039 Ω at 120 Hz and 20°C. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. The component is rated for an operating temperature range of -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied.

Datasheet Summary
Powered by GS/AI

The 128KXM6R3MLQ is a 1200 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a maximum ripple current of 1430 mA at 100 kHz and 105°C, and an ESR of 0.3039 Ω at 120 Hz and 20°C. It has a diameter of 10 mm and a length of 16 mm, with a lead spacing of 5 mm. The component is rated for an operating temperature range of -55°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 128KXM6R3MLQ - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
128KXM6R3MLQ
Aluminum Electrolytic 128KXM6R3MLQ
For New Design: Yes Capacitance: 1,200 µF Voltage DC: 6.3V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 4,000 @ 105°C Ripple Current: 1.43 A @ 100 kHz, 105°C ESR: 303.9 mΩ @ 120 Hz, 20°C Diameter: 10mm Length: 16mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,200 µF
  • Voltage DC: 6.3V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 4,000 @ 105°C
  • Ripple Current: 1.43 A @ 100 kHz, 105°C
  • ESR: 303.9 mΩ @ 120 Hz, 20°C
  • Diameter: 10mm
  • Length: 16mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 128KXM6R3MLQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
128KXM6R3MLQ
Capacitors - Aluminum Electrolytic Capacitors 128KXM6R3MLQ
CAP ALUM 1200UF 20% 6.3V RADIAL

CAP ALUM 1200UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 128KXM6R3MLQ 128KXM6R3MLQ
Product Name Aluminum Electrolytic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C522U075AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers