The 125PPS152K is an axial metallized polypropylene film capacitor for high dv/dt applications in inverters and switching power supplies. It has a rated DC voltage of 1500 V, a surge voltage of 2200 V, and operates from -40°C to +85°C. The capacitance is 1.2 µF with a tolerance of ±10% at 1 kHz and 25°C. It supports a maximum dV/dt of 14 V/µs and a typical RMS ripple current of 14 A at 25°C and 100 kHz. The ESR is 4.0 mΩ at 25°C and 100 kHz. Dimensions are 31.5 mm in length and 55 mm in diameter. The dissipation factor is less than 0.0001 at 1 kHz and 25°C. The insulation resistance is 30,000 MΩ·µF at 25°C and 100 VDC. The capacitor uses flame-retardant polyester tape and epoxy resin meeting UL94V-0 standards, with lead-free tinned copper terminals.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 125PPS152K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |